TE Connectivity Chassis Mount Resistors HCH265J82RJ

Description
82 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
82 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCH265J82RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCH265J82RJ-ND
Chassis Mount Resistors 1712-HCH265J82RJ-ND
82 Ohms ±5% 400W Wirewound Chassis Mount Resistor

82 Ohms ±5% 400W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HCH265J82RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCH265J82RJ
Chassis Mount Resistors HCH265J82RJ
400W 82R 5% LEAD

400W 82R 5% LEAD

Supplier's Site Datasheet
Res, 82R, 400W, Wire Leaded, Wirewound; Resistance Te Connectivity - 31AJ8894 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 400W, Wire Leaded, Wirewound; Resistance Te Connectivity
31AJ8894
Res, 82R, 400W, Wire Leaded, Wirewound; Resistance Te Connectivity 31AJ8894
RES, 82R, 400W, WIRE LEADED, WIREWOUND; Resistance:82ohm; Product Range:HCH Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, 82R, 400W, WIRE LEADED, WIREWOUND; Resistance:82ohm; Product Range:HCH Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-HCH265J82RJ-ND HCH265J82RJ 31AJ8894
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 82R, 400W, Wire Leaded, Wirewound; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers