TE Connectivity HCH265 400W 68R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT HCH265J68RJ

Description
HCH265 400W 68R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT
Request a Quote Datasheet
Description
HCH265 400W 68R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HCH265 400W 68R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT - HCH265J68RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
HCH265 400W 68R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT
HCH265J68RJ
HCH265 400W 68R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT HCH265J68RJ
HCH265 400W 68R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT

HCH265 400W 68R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT

Buy Now
Chassis Mount Resistors - 1712-HCH265J68RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCH265J68RJ-ND
Chassis Mount Resistors 1712-HCH265J68RJ-ND
68 Ohms ±5% 400W Wirewound Chassis Mount Resistor

68 Ohms ±5% 400W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 68R, 400W, Wire Leaded, Wirewound; Resistance Te Connectivity - 31AJ8893 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 400W, Wire Leaded, Wirewound; Resistance Te Connectivity
31AJ8893
Res, 68R, 400W, Wire Leaded, Wirewound; Resistance Te Connectivity 31AJ8893
RES, 68R, 400W, WIRE LEADED, WIREWOUND; Resistance:68ohm; Product Range:HCH Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, 68R, 400W, WIRE LEADED, WIREWOUND; Resistance:68ohm; Product Range:HCH Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HCH265J68RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCH265J68RJ
Chassis Mount Resistors HCH265J68RJ
HCH265 400W 68R 5% LEAD

HCH265 400W 68R 5% LEAD

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number HCH265J68RJ 1712-HCH265J68RJ-ND 31AJ8893 HCH265J68RJ
Product Name HCH265 400W 68R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT Chassis Mount Resistors Res, 68R, 400W, Wire Leaded, Wirewound; Resistance Te Connectivity Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers