TE Connectivity HCH265 400W 47R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT HCH265J47RJ

Description
HCH265 400W 47R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT
Request a Quote Datasheet
Description
HCH265 400W 47R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HCH265 400W 47R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT - HCH265J47RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
HCH265 400W 47R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT
HCH265J47RJ
HCH265 400W 47R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT HCH265J47RJ
HCH265 400W 47R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT

HCH265 400W 47R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT

Buy Now
Chassis Mount Resistors - 1712-HCH265J47RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCH265J47RJ-ND
Chassis Mount Resistors 1712-HCH265J47RJ-ND
47 Ohms ±5% 400W Wirewound Chassis Mount Resistor

47 Ohms ±5% 400W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 2372346 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2372346
Chassis Mount Resistors 2372346
HCH265 400W 47R 5% LEAD

HCH265 400W 47R 5% LEAD

Supplier's Site
Chassis Mount Resistors - 2372347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2372347
Chassis Mount Resistors 2372347
HCH265 400W 47R 5% LEAD

HCH265 400W 47R 5% LEAD

Supplier's Site
Res, 47R, 400W, Wire Leaded, Wirewound; Resistance Te Connectivity - 31AJ8892 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 400W, Wire Leaded, Wirewound; Resistance Te Connectivity
31AJ8892
Res, 47R, 400W, Wire Leaded, Wirewound; Resistance Te Connectivity 31AJ8892
RES, 47R, 400W, WIRE LEADED, WIREWOUND; Resistance:47ohm; Product Range:HCH Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, 47R, 400W, WIRE LEADED, WIREWOUND; Resistance:47ohm; Product Range:HCH Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HCH265J47RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCH265J47RJ
Chassis Mount Resistors HCH265J47RJ
HCH265 400W 47R 5% LEAD

HCH265 400W 47R 5% LEAD

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number HCH265J47RJ 1712-HCH265J47RJ-ND 2372346 31AJ8892 HCH265J47RJ
Product Name HCH265 400W 47R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT Chassis Mount Resistors Chassis Mount Resistors Res, 47R, 400W, Wire Leaded, Wirewound; Resistance Te Connectivity Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Aluminium Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2123570 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details