33 Ohms ±5% 400W Wirewound Chassis Mount Resistor
HCH265 400W 33R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT
RES, 33R, 400W, WIRE LEADED, WIREWOUND; Resistance:33ohm; Product Range:HCH Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound
HCH265 400W 33R 5% LEAD
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-HCH265J33RJ-ND | HCH265J33RJ | 31AJ8891 | HCH265J33RJ |
| Product Name | Chassis Mount Resistors | HCH265 400W 33R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT | Res, 33R, 400W, Wire Leaded, Wirewound; Resistance Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Rect. Case | Wire Leads | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |