HCH265 400W 22R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT
22 Ohms ±5% 400W Wirewound Chassis Mount Resistor
HCH265 400W 22R 5% LEAD
RES, 22R, 400W, WIRE LEADED, WIREWOUND; Resistance:22ohm; Product Range:HCH Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound
| Heilind Electronics, Inc. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | HCH265J22RJ | 2372342 | 1712-HCH265J22RJ-ND | HCH265J22RJ | 31AJ8889 |
| Product Name | HCH265 400W 22R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, 22R, 400W, Wire Leaded, Wirewound; Resistance Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Mounting / Packaging | Aluminium | Rect. Case | Wire Leads | ||
| Resistance Range | 22 ohms | 22 ohms | |||
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | 200 ±ppm/°C | ||
| Power Rating | 400 watts | 400 watts | 400 watts | 400 watts |