TE Connectivity Chassis Mount Resistors HCH265J100RJ

Description
100 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCH265J100RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCH265J100RJ-ND
Chassis Mount Resistors 1712-HCH265J100RJ-ND
100 Ohms ±5% 400W Wirewound Chassis Mount Resistor

100 Ohms ±5% 400W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HCH265J100RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCH265J100RJ
Chassis Mount Resistors HCH265J100RJ
400W 100R 5% LEAD

400W 100R 5% LEAD

Supplier's Site Datasheet
Res, 100R, 400W, Wire Leaded, Wirewound; Resistance Te Connectivity - 31AJ8888 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 400W, Wire Leaded, Wirewound; Resistance Te Connectivity
31AJ8888
Res, 100R, 400W, Wire Leaded, Wirewound; Resistance Te Connectivity 31AJ8888
RES, 100R, 400W, WIRE LEADED, WIREWOUND; Resistance:100ohm; Product Range:HCH Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, 100R, 400W, WIRE LEADED, WIREWOUND; Resistance:100ohm; Product Range:HCH Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-HCH265J100RJ-ND HCH265J100RJ 31AJ8888
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 100R, 400W, Wire Leaded, Wirewound; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details