The Resistor, 82R, 300W, Wire Leaded, Wirewound from TE Connectivity is designed for high power applications, particularly suitable for braking systems. It features a power rating of 300W at 40°C and a maximum working voltage of 1100V. The resistor has a tolerance of ±5% and a temperature coefficient of ±200ppm/°C. It is constructed with a wire wound element and is housed in an anodized extruded aluminum profile, providing durability and effective heat dissipation. The resistor is equipped with PTFE insulated flying leads, measuring 300 mm, allowing for flexible connections. Additionally, it offers IP54 ingress protection, ensuring resistance to dust and moisture. This product is RoHS compliant and has been tested for load life and damp heat conditions, demonstrating reliability in various environments.
82 Ohms ±5% 300W Wirewound Chassis Mount Resistor
HCH215 300W 82R 5% LEAD
RES, 82R, 300W, WIRE LEADED, WIREWOUND ROHS COMPLIANT: YES
RES, 82R, 300W, WIRE LEADED, WIREWOUND; Resistance:82ohm; Product Range:HCH Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-HCH215J82RJ-ND | HCH215J82RJ | 55AJ2550 | 31AJ8886 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Res, 82R, 300W, Wire Leaded, Wirewound Rohs Compliant Cgs Te Connectivity | Res, 82R, 300W, Wire Leaded, Wirewound; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Rect. Case | Wire Leads | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |