TE Connectivity Chassis Mount Resistors HCH215J68RJ

Description
68 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
68 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCH215J68RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCH215J68RJ-ND
Chassis Mount Resistors 1712-HCH215J68RJ-ND
68 Ohms ±5% 300W Wirewound Chassis Mount Resistor

68 Ohms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 68R, 300W, Wire Leaded, Wirewound; Resistance Te Connectivity - 31AJ8885 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 300W, Wire Leaded, Wirewound; Resistance Te Connectivity
31AJ8885
Res, 68R, 300W, Wire Leaded, Wirewound; Resistance Te Connectivity 31AJ8885
RES, 68R, 300W, WIRE LEADED, WIREWOUND; Resistance:68ohm; Product Range:HCH Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, 68R, 300W, WIRE LEADED, WIREWOUND; Resistance:68ohm; Product Range:HCH Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HCH215J68RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCH215J68RJ
Chassis Mount Resistors HCH215J68RJ
HCH215 300W 68R 5% LEAD

HCH215 300W 68R 5% LEAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-HCH215J68RJ-ND 31AJ8885 HCH215J68RJ
Product Name Chassis Mount Resistors Res, 68R, 300W, Wire Leaded, Wirewound; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details