TE Connectivity Chassis Mount Resistors HCH215J33RJ

Description
33 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
33 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCH215J33RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCH215J33RJ-ND
Chassis Mount Resistors 1712-HCH215J33RJ-ND
33 Ohms ±5% 300W Wirewound Chassis Mount Resistor

33 Ohms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
HCH215 300W 33R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT - HCH215J33RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
HCH215 300W 33R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT
HCH215J33RJ
HCH215 300W 33R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT HCH215J33RJ
HCH215 300W 33R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT

HCH215 300W 33R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT

Buy Now
Chassis Mount Resistors - HCH215J33RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCH215J33RJ
Chassis Mount Resistors HCH215J33RJ
HCH215 300W 33R 5% LEAD

HCH215 300W 33R 5% LEAD

Supplier's Site Datasheet
Res, 33R, 300W, Wire Leaded, Wirewound; Resistance Te Connectivity - 31AJ8882 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 300W, Wire Leaded, Wirewound; Resistance Te Connectivity
31AJ8882
Res, 33R, 300W, Wire Leaded, Wirewound; Resistance Te Connectivity 31AJ8882
RES, 33R, 300W, WIRE LEADED, WIREWOUND; Resistance:33ohm; Product Range:HCH Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, 33R, 300W, WIRE LEADED, WIREWOUND; Resistance:33ohm; Product Range:HCH Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-HCH215J33RJ-ND HCH215J33RJ HCH215J33RJ 31AJ8882
Product Name Chassis Mount Resistors HCH215 300W 33R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT Chassis Mount Resistors Res, 33R, 300W, Wire Leaded, Wirewound; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details