TE Connectivity Chassis Mount Resistors HCH215J22RJ

Description
22 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
22 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCH215J22RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCH215J22RJ-ND
Chassis Mount Resistors 1712-HCH215J22RJ-ND
22 Ohms ±5% 300W Wirewound Chassis Mount Resistor

22 Ohms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HCH215J22RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCH215J22RJ
Chassis Mount Resistors HCH215J22RJ
HCH215 300W 22R 5% LEAD

HCH215 300W 22R 5% LEAD

Supplier's Site Datasheet
Res, 22R, 300W, Wire Leaded, Wirewound; Resistance Te Connectivity - 31AJ8880 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 300W, Wire Leaded, Wirewound; Resistance Te Connectivity
31AJ8880
Res, 22R, 300W, Wire Leaded, Wirewound; Resistance Te Connectivity 31AJ8880
RES, 22R, 300W, WIRE LEADED, WIREWOUND; Resistance:22ohm; Product Range:HCH Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, 22R, 300W, WIRE LEADED, WIREWOUND; Resistance:22ohm; Product Range:HCH Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-HCH215J22RJ-ND HCH215J22RJ 31AJ8880
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 22R, 300W, Wire Leaded, Wirewound; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - C3AR20JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details