TE Connectivity Chassis Mount Resistors HCH215J10RJ

Description
HCH215 300W 10R 5% LEAD
Request a Quote Datasheet
Description
HCH215 300W 10R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2372317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2372317
Chassis Mount Resistors 2372317
HCH215 300W 10R 5% LEAD

HCH215 300W 10R 5% LEAD

Supplier's Site
Chassis Mount Resistors - 2372318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2372318
Chassis Mount Resistors 2372318
HCH215 300W 10R 5% LEAD

HCH215 300W 10R 5% LEAD

Supplier's Site
HCH215 300W 10R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT - HCH215J10RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
HCH215 300W 10R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT
HCH215J10RJ
HCH215 300W 10R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT HCH215J10RJ
HCH215 300W 10R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT

HCH215 300W 10R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT

Buy Now
Chassis Mount Resistors - 1712-HCH215J10RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCH215J10RJ-ND
Chassis Mount Resistors 1712-HCH215J10RJ-ND
10 Ohms ±5% 300W Wirewound Chassis Mount Resistor

10 Ohms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HCH215J10RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCH215J10RJ
Chassis Mount Resistors HCH215J10RJ
HCH215 300W 10R 5% LEAD

HCH215 300W 10R 5% LEAD

Supplier's Site Datasheet
Res, 10R, 300W, Wire Leaded, Wirewound; Resistance Te Connectivity - 31AJ8878 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 300W, Wire Leaded, Wirewound; Resistance Te Connectivity
31AJ8878
Res, 10R, 300W, Wire Leaded, Wirewound; Resistance Te Connectivity 31AJ8878
RES, 10R, 300W, WIRE LEADED, WIREWOUND; Resistance:10ohm; Product Range:HCH Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, 10R, 300W, WIRE LEADED, WIREWOUND; Resistance:10ohm; Product Range:HCH Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2372317 HCH215J10RJ 1712-HCH215J10RJ-ND HCH215J10RJ 31AJ8878
Product Name Chassis Mount Resistors HCH215 300W 10R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT Chassis Mount Resistors Chassis Mount Resistors Res, 10R, 300W, Wire Leaded, Wirewound; Resistance Te Connectivity
Mounting / Packaging Aluminium Rect. Case Wire Leads
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 300 watts 300 watts 300 watts 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers