TE Connectivity Chassis Mount Resistors HCH165J82RJ

Description
82 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
82 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCH165J82RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCH165J82RJ-ND
Chassis Mount Resistors 1712-HCH165J82RJ-ND
82 Ohms ±5% 200W Wirewound Chassis Mount Resistor

82 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 82R, 200W, Wire Leaded, Wirewound; Resistance Te Connectivity - 31AJ8877 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 200W, Wire Leaded, Wirewound; Resistance Te Connectivity
31AJ8877
Res, 82R, 200W, Wire Leaded, Wirewound; Resistance Te Connectivity 31AJ8877
RES, 82R, 200W, WIRE LEADED, WIREWOUND; Resistance:82ohm; Product Range:HCH Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, 82R, 200W, WIRE LEADED, WIREWOUND; Resistance:82ohm; Product Range:HCH Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HCH165J82RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCH165J82RJ
Chassis Mount Resistors HCH165J82RJ
HCH165 200W 82R 5% LEAD

HCH165 200W 82R 5% LEAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-HCH165J82RJ-ND 31AJ8877 HCH165J82RJ
Product Name Chassis Mount Resistors Res, 82R, 200W, Wire Leaded, Wirewound; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details