TE Connectivity Chassis Mount Resistors HCH165J68RJ

Description
68 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
68 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCH165J68RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCH165J68RJ-ND
Chassis Mount Resistors 1712-HCH165J68RJ-ND
68 Ohms ±5% 200W Wirewound Chassis Mount Resistor

68 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 68R, 200W, Wire Leaded, Wirewound; Resistance Te Connectivity - 31AJ8876 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 200W, Wire Leaded, Wirewound; Resistance Te Connectivity
31AJ8876
Res, 68R, 200W, Wire Leaded, Wirewound; Resistance Te Connectivity 31AJ8876
RES, 68R, 200W, WIRE LEADED, WIREWOUND; Resistance:68ohm; Product Range:HCH Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, 68R, 200W, WIRE LEADED, WIREWOUND; Resistance:68ohm; Product Range:HCH Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HCH165J68RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCH165J68RJ
Chassis Mount Resistors HCH165J68RJ
HCH165 200W 68R 5% LEAD

HCH165 200W 68R 5% LEAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-HCH165J68RJ-ND 31AJ8876 HCH165J68RJ
Product Name Chassis Mount Resistors Res, 68R, 200W, Wire Leaded, Wirewound; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details