HCH165 200W 47R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT
47 Ohms ±5% 200W Wirewound Chassis Mount Resistor
RES, 47R, 200W, WIRE LEADED, WIREWOUND; Resistance:47ohm; Product Range:HCH Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound
HCH165 200W 47R 5% LEAD
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | HCH165J47RJ | 1712-HCH165J47RJ-ND | 31AJ8874 | HCH165J47RJ |
| Product Name | HCH165 200W 47R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT | Chassis Mount Resistors | Res, 47R, 200W, Wire Leaded, Wirewound; Resistance Te Connectivity | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Rect. Case | Wire Leads |