TE Connectivity HCH165 200W 22R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT HCH165J22RJ

Description
HCH165 200W 22R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT
Request a Quote Datasheet
Description
HCH165 200W 22R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HCH165 200W 22R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT - HCH165J22RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
HCH165 200W 22R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT
HCH165J22RJ
HCH165 200W 22R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT HCH165J22RJ
HCH165 200W 22R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT

HCH165 200W 22R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT

Buy Now
Chassis Mount Resistors - 1712-HCH165J22RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCH165J22RJ-ND
Chassis Mount Resistors 1712-HCH165J22RJ-ND
22 Ohms ±5% 200W Wirewound Chassis Mount Resistor

22 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 22R, 200W, Wire Leaded, Wirewound; Resistance Te Connectivity - 31AJ8871 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 200W, Wire Leaded, Wirewound; Resistance Te Connectivity
31AJ8871
Res, 22R, 200W, Wire Leaded, Wirewound; Resistance Te Connectivity 31AJ8871
RES, 22R, 200W, WIRE LEADED, WIREWOUND; Resistance:22ohm; Product Range:HCH Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, 22R, 200W, WIRE LEADED, WIREWOUND; Resistance:22ohm; Product Range:HCH Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 200W, Wire Leaded, Wirewound Rohs Compliant Cgs Te Connectivity - 55AJ2535 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 200W, Wire Leaded, Wirewound Rohs Compliant Cgs Te Connectivity
55AJ2535
Res, 22R, 200W, Wire Leaded, Wirewound Rohs Compliant Cgs Te Connectivity 55AJ2535
RES, 22R, 200W, WIRE LEADED, WIREWOUND ROHS COMPLIANT: YES

RES, 22R, 200W, WIRE LEADED, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site
Chassis Mount Resistors - HCH165J22RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCH165J22RJ
Chassis Mount Resistors HCH165J22RJ
HCH165 200W 22R 5% LEAD

HCH165 200W 22R 5% LEAD

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number HCH165J22RJ 1712-HCH165J22RJ-ND 31AJ8871 55AJ2535 HCH165J22RJ
Product Name HCH165 200W 22R 5% W LEADS WW PWR RESISTR,ALUM,CHASS MT Chassis Mount Resistors Res, 22R, 200W, Wire Leaded, Wirewound; Resistance Te Connectivity Res, 22R, 200W, Wire Leaded, Wirewound Rohs Compliant Cgs Te Connectivity Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details