TE Connectivity Chassis Mount Resistors HCF80J68RJ

Description
68 Ohms ±5% 75W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
68 Ohms ±5% 75W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF80J68RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF80J68RJ-ND
Chassis Mount Resistors 1712-HCF80J68RJ-ND
68 Ohms ±5% 75W Wirewound Chassis Mount Resistor

68 Ohms ±5% 75W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 68R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity - 81AH8595 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity
81AH8595
Res, 68R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity 81AH8595
RES, 68R, 5%, 75W, WIREWOUND; Resistance:68ohm; Product Range:HCF Series; Power Rating:75W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

RES, 68R, 5%, 75W, WIREWOUND; Resistance:68ohm; Product Range:HCF Series; Power Rating:75W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HCF80J68RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF80J68RJ
Chassis Mount Resistors HCF80J68RJ
HCF80 75W 68R 5% LEAD

HCF80 75W 68R 5% LEAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-HCF80J68RJ-ND 81AH8595 HCF80J68RJ
Product Name Chassis Mount Resistors Res, 68R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details