TE Connectivity Chassis Mount Resistors HCF80J33RJ

Description
33 Ohms ±5% 75W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
33 Ohms ±5% 75W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF80J33RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF80J33RJ-ND
Chassis Mount Resistors 1712-HCF80J33RJ-ND
33 Ohms ±5% 75W Wirewound Chassis Mount Resistor

33 Ohms ±5% 75W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HCF80J33RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF80J33RJ
Chassis Mount Resistors HCF80J33RJ
HCF80 75W 33R 5% LEAD

HCF80 75W 33R 5% LEAD

Supplier's Site Datasheet
Res, 33R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity - 81AH8590 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity
81AH8590
Res, 33R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity 81AH8590
RES, 33R, 5%, 75W, WIREWOUND; Resistance:33ohm; Product Range:HCF Series; Power Rating:75W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

RES, 33R, 5%, 75W, WIREWOUND; Resistance:33ohm; Product Range:HCF Series; Power Rating:75W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-HCF80J33RJ-ND HCF80J33RJ 81AH8590
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 33R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details