TE Connectivity Chassis Mount Resistors HCF80J330RJ

Description
330 Ohms ±5% 75W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
330 Ohms ±5% 75W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF80J330RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF80J330RJ-ND
Chassis Mount Resistors 1712-HCF80J330RJ-ND
330 Ohms ±5% 75W Wirewound Chassis Mount Resistor

330 Ohms ±5% 75W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HCF80J330RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF80J330RJ
Chassis Mount Resistors HCF80J330RJ
HCF80 75W 330R 5% LEAD

HCF80 75W 330R 5% LEAD

Supplier's Site Datasheet
Res, 330R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity - 81AH8591 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity
81AH8591
Res, 330R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity 81AH8591
RES, 330R, 5%, 75W, WIREWOUND; Resistance:330ohm; Product Range:HCF Series; Power Rating:75W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:80mm RoHS Compliant: Yes

RES, 330R, 5%, 75W, WIREWOUND; Resistance:330ohm; Product Range:HCF Series; Power Rating:75W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:80mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-HCF80J330RJ-ND HCF80J330RJ 81AH8591
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 330R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details