TE Connectivity Chassis Mount Resistors HCF80J22RJ

Description
22 Ohms ±5% 75W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
22 Ohms ±5% 75W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF80J22RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF80J22RJ-ND
Chassis Mount Resistors 1712-HCF80J22RJ-ND
22 Ohms ±5% 75W Wirewound Chassis Mount Resistor

22 Ohms ±5% 75W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 22R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity - 81AH8588 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity
81AH8588
Res, 22R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity 81AH8588
RES, 22R, 5%, 75W, WIREWOUND; Resistance:22ohm; Product Range:HCF Series; Power Rating:75W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

RES, 22R, 5%, 75W, WIREWOUND; Resistance:22ohm; Product Range:HCF Series; Power Rating:75W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HCF80J22RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF80J22RJ
Chassis Mount Resistors HCF80J22RJ
HCF80 75W 22R 5% LEAD

HCF80 75W 22R 5% LEAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-HCF80J22RJ-ND 81AH8588 HCF80J22RJ
Product Name Chassis Mount Resistors Res, 22R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details