TE Connectivity Chassis Mount Resistors HCF80J220RJ

Description
220 Ohms ±5% 75W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
220 Ohms ±5% 75W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF80J220RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF80J220RJ-ND
Chassis Mount Resistors 1712-HCF80J220RJ-ND
220 Ohms ±5% 75W Wirewound Chassis Mount Resistor

220 Ohms ±5% 75W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 220R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity - 81AH8589 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity
81AH8589
Res, 220R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity 81AH8589
RES, 220R, 5%, 75W, WIREWOUND; Resistance:220ohm; Product Range:HCF Series; Power Rating:75W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:80mm RoHS Compliant: Yes

RES, 220R, 5%, 75W, WIREWOUND; Resistance:220ohm; Product Range:HCF Series; Power Rating:75W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:80mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HCF80J220RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF80J220RJ
Chassis Mount Resistors HCF80J220RJ
HCF80 75W 220R 5% LEAD

HCF80 75W 220R 5% LEAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-HCF80J220RJ-ND 81AH8589 HCF80J220RJ
Product Name Chassis Mount Resistors Res, 220R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers