TE Connectivity Chassis Mount Resistors HCF80J1K0J

Description
1 kOhms ±5% 75W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 kOhms ±5% 75W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF80J1K0J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF80J1K0J-ND
Chassis Mount Resistors 1712-HCF80J1K0J-ND
1 kOhms ±5% 75W Wirewound Chassis Mount Resistor

1 kOhms ±5% 75W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HCF80J1K0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF80J1K0J
Chassis Mount Resistors HCF80J1K0J
HCF80 75W 1K0 5% LEAD

HCF80 75W 1K0 5% LEAD

Supplier's Site Datasheet
Res, 1K, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity - 81AH8584 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity
81AH8584
Res, 1K, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity 81AH8584
RES, 1K, 5%, 75W, WIREWOUND; Resistance:1kohm; Product Range:HCF Series; Power Rating:75W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RES, 1K, 5%, 75W, WIREWOUND; Resistance:1kohm; Product Range:HCF Series; Power Rating:75W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-HCF80J1K0J-ND HCF80J1K0J 81AH8584
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 1K, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details