TE Connectivity Chassis Mount Resistors HCF80J150RJ

Description
150 Ohms ±5% 75W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
150 Ohms ±5% 75W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF80J150RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF80J150RJ-ND
Chassis Mount Resistors 1712-HCF80J150RJ-ND
150 Ohms ±5% 75W Wirewound Chassis Mount Resistor

150 Ohms ±5% 75W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor - 133685070 - Radwell International
Willingboro, NJ, United States
Resistor
133685070
Resistor 133685070
RES, 150R, 5%, 75W, WIREWOUND; RESISTANCE:150OHM; PRODUCT RANGE:HCF SERIES; POWER RATING:75W; RESISTANCE TOLERANCE:± 5%; VOLTAGE RATING:1.1KV; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:± 200PPM/°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RES, 150R, 5%, 75W, WIREWOUND; RESISTANCE:150OHM; PRODUCT RANGE:HCF SERIES; POWER RATING:75W; RESISTANCE TOLERANCE:± 5%; VOLTAGE RATING:1.1KV; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:± 200PPM/°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Chassis Mount Resistors - HCF80J150RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF80J150RJ
Chassis Mount Resistors HCF80J150RJ
HCF80 75W 150R 5% LEAD

HCF80 75W 150R 5% LEAD

Supplier's Site Datasheet
Res, 150R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity - 81AH8587 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity
81AH8587
Res, 150R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity 81AH8587
RES, 150R, 5%, 75W, WIREWOUND; Resistance:150ohm; Product Range:HCF Series; Power Rating:75W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:80mm RoHS Compliant: Yes

RES, 150R, 5%, 75W, WIREWOUND; Resistance:150ohm; Product Range:HCF Series; Power Rating:75W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:80mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-HCF80J150RJ-ND 133685070 HCF80J150RJ 81AH8587
Product Name Chassis Mount Resistors Resistor Chassis Mount Resistors Res, 150R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers