TE Connectivity Chassis Mount Resistors HCF80J10RJ

Description
10 Ohms ±5% 75W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±5% 75W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF80J10RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF80J10RJ-ND
Chassis Mount Resistors 1712-HCF80J10RJ-ND
10 Ohms ±5% 75W Wirewound Chassis Mount Resistor

10 Ohms ±5% 75W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HCF80J10RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF80J10RJ
Chassis Mount Resistors HCF80J10RJ
HCF80 75W 10R 5% LEAD

HCF80 75W 10R 5% LEAD

Supplier's Site Datasheet
Res, 10R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity - 81AH8585 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity
81AH8585
Res, 10R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity 81AH8585
RES, 10R, 5%, 75W, WIREWOUND; Resistance:10ohm; Product Range:HCF Series; Power Rating:75W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

RES, 10R, 5%, 75W, WIREWOUND; Resistance:10ohm; Product Range:HCF Series; Power Rating:75W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-HCF80J10RJ-ND HCF80J10RJ 81AH8585
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 10R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers