TE Connectivity Chassis Mount Resistors HCF80J100RJ

Description
100 Ohms ±5% 75W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±5% 75W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF80J100RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF80J100RJ-ND
Chassis Mount Resistors 1712-HCF80J100RJ-ND
100 Ohms ±5% 75W Wirewound Chassis Mount Resistor

100 Ohms ±5% 75W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HCF80J100RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF80J100RJ
Chassis Mount Resistors HCF80J100RJ
HCF80 75W 100R 5% LEAD

HCF80 75W 100R 5% LEAD

Supplier's Site Datasheet
Res, 100R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity - 81AH8586 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity
81AH8586
Res, 100R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity 81AH8586
RES, 100R, 5%, 75W, WIREWOUND; Resistance:100ohm; Product Range:HCF Series; Power Rating:75W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:80mm RoHS Compliant: Yes

RES, 100R, 5%, 75W, WIREWOUND; Resistance:100ohm; Product Range:HCF Series; Power Rating:75W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:80mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-HCF80J100RJ-ND HCF80J100RJ 81AH8586
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 100R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details