TE Connectivity Chassis Mount Resistors HCF216J680RJ

Description
680 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
680 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF216J680RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF216J680RJ-ND
Chassis Mount Resistors 1712-HCF216J680RJ-ND
680 Ohms ±5% 200W Wirewound Chassis Mount Resistor

680 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HCF216J680RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF216J680RJ
Chassis Mount Resistors HCF216J680RJ
HCF216 200W 680R 5% LEAD

HCF216 200W 680R 5% LEAD

Supplier's Site Datasheet
Res, 680R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity - 81AH8583 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
81AH8583
Res, 680R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity 81AH8583
RES, 680R, 5%, 200W, WIREWOUND; Resistance:680ohm; Product Range:HCF Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:216mmRoHS Compliant: Yes

RES, 680R, 5%, 200W, WIREWOUND; Resistance:680ohm; Product Range:HCF Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:216mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-HCF216J680RJ-ND HCF216J680RJ 81AH8583
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 680R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123598 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details