TE Connectivity Chassis Mount Resistors HCF216J33RJ

Description
33 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
33 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF216J33RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF216J33RJ-ND
Chassis Mount Resistors 1712-HCF216J33RJ-ND
33 Ohms ±5% 200W Wirewound Chassis Mount Resistor

33 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 33R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity - 81AH8578 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
81AH8578
Res, 33R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity 81AH8578
RES, 33R, 5%, 200W, WIREWOUND; Resistance:33ohm; Product Range:HCF Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:216mm RoHS Compliant: Yes

RES, 33R, 5%, 200W, WIREWOUND; Resistance:33ohm; Product Range:HCF Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:216mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HCF216J33RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF216J33RJ
Chassis Mount Resistors HCF216J33RJ
HCF216 200W 33R 5% LEAD

HCF216 200W 33R 5% LEAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-HCF216J33RJ-ND 81AH8578 HCF216J33RJ
Product Name Chassis Mount Resistors Res, 33R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details