TE Connectivity Chassis Mount Resistors HCF216J330RJ

Description
330 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
330 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF216J330RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF216J330RJ-ND
Chassis Mount Resistors 1712-HCF216J330RJ-ND
330 Ohms ±5% 200W Wirewound Chassis Mount Resistor

330 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HCF216J330RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF216J330RJ
Chassis Mount Resistors HCF216J330RJ
HCF216 200W 330R 5% LEAD

HCF216 200W 330R 5% LEAD

Supplier's Site Datasheet
Res, 330R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity - 81AH8579 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
81AH8579
Res, 330R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity 81AH8579
RES, 330R, 5%, 200W, WIREWOUND; Resistance:330ohm; Product Range:HCF Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:216mmRoHS Compliant: Yes

RES, 330R, 5%, 200W, WIREWOUND; Resistance:330ohm; Product Range:HCF Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:216mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-HCF216J330RJ-ND HCF216J330RJ 81AH8579
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 330R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers