TE Connectivity Chassis Mount Resistors HCF216J22RJ

Description
22 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
22 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF216J22RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF216J22RJ-ND
Chassis Mount Resistors 1712-HCF216J22RJ-ND
22 Ohms ±5% 200W Wirewound Chassis Mount Resistor

22 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HCF216J22RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF216J22RJ
Chassis Mount Resistors HCF216J22RJ
HCF216 200W 22R 5% LEAD

HCF216 200W 22R 5% LEAD

Supplier's Site Datasheet
Res, 22R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity - 81AH8576 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
81AH8576
Res, 22R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity 81AH8576
RES, 22R, 5%, 200W, WIREWOUND; Resistance:22ohm; Product Range:HCF Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:216mm RoHS Compliant: Yes

RES, 22R, 5%, 200W, WIREWOUND; Resistance:22ohm; Product Range:HCF Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:216mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-HCF216J22RJ-ND HCF216J22RJ 81AH8576
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 22R, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details