TE Connectivity Chassis Mount Resistors HCF166J68RJ

Description
68 Ohms ±5% 160W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
68 Ohms ±5% 160W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF166J68RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF166J68RJ-ND
Chassis Mount Resistors 1712-HCF166J68RJ-ND
68 Ohms ±5% 160W Wirewound Chassis Mount Resistor

68 Ohms ±5% 160W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 68R, 5%, 160W, Wirewound; Resistance Cgs Te Connectivity - 81AH8570 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 160W, Wirewound; Resistance Cgs Te Connectivity
81AH8570
Res, 68R, 5%, 160W, Wirewound; Resistance Cgs Te Connectivity 81AH8570
RES, 68R, 5%, 160W, WIREWOUND; Resistance:68ohm; Product Range:HCF Series; Power Rating:160W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:166mm RoHS Compliant: Yes

RES, 68R, 5%, 160W, WIREWOUND; Resistance:68ohm; Product Range:HCF Series; Power Rating:160W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:166mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HCF166J68RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF166J68RJ
Chassis Mount Resistors HCF166J68RJ
HCF166 160W 68R 5% LEAD

HCF166 160W 68R 5% LEAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-HCF166J68RJ-ND 81AH8570 HCF166J68RJ
Product Name Chassis Mount Resistors Res, 68R, 5%, 160W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details