TE Connectivity Chassis Mount Resistors HCF166J680RJ

Description
680 Ohms ±5% 160W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
680 Ohms ±5% 160W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF166J680RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF166J680RJ-ND
Chassis Mount Resistors 1712-HCF166J680RJ-ND
680 Ohms ±5% 160W Wirewound Chassis Mount Resistor

680 Ohms ±5% 160W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HCF166J680RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF166J680RJ
Chassis Mount Resistors HCF166J680RJ
HCF166 160W 680R 5% LEAD

HCF166 160W 680R 5% LEAD

Supplier's Site Datasheet
Res, 680R, 5%, 160W, Wirewound; Resistance Cgs Te Connectivity - 81AH8571 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5%, 160W, Wirewound; Resistance Cgs Te Connectivity
81AH8571
Res, 680R, 5%, 160W, Wirewound; Resistance Cgs Te Connectivity 81AH8571
RES, 680R, 5%, 160W, WIREWOUND; Resistance:680ohm; Product Range:HCF Series; Power Rating:160W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:166mmRoHS Compliant: Yes

RES, 680R, 5%, 160W, WIREWOUND; Resistance:680ohm; Product Range:HCF Series; Power Rating:160W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:166mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-HCF166J680RJ-ND HCF166J680RJ 81AH8571
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 680R, 5%, 160W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details