TE Connectivity Chassis Mount Resistors HCF166J47RJ

Description
47 Ohms ±5% 160W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
47 Ohms ±5% 160W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF166J47RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF166J47RJ-ND
Chassis Mount Resistors 1712-HCF166J47RJ-ND
47 Ohms ±5% 160W Wirewound Chassis Mount Resistor

47 Ohms ±5% 160W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HCF166J47RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF166J47RJ
Chassis Mount Resistors HCF166J47RJ
HCF166 160W 47R 5% LEAD

HCF166 160W 47R 5% LEAD

Supplier's Site Datasheet
Res, 47R, 5%, 160W, Wirewound; Resistance Cgs Te Connectivity - 81AH8568 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 160W, Wirewound; Resistance Cgs Te Connectivity
81AH8568
Res, 47R, 5%, 160W, Wirewound; Resistance Cgs Te Connectivity 81AH8568
RES, 47R, 5%, 160W, WIREWOUND; Resistance:47ohm; Product Range:HCF Series; Power Rating:160W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:166mm RoHS Compliant: Yes

RES, 47R, 5%, 160W, WIREWOUND; Resistance:47ohm; Product Range:HCF Series; Power Rating:160W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:166mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-HCF166J47RJ-ND HCF166J47RJ 81AH8568
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 47R, 5%, 160W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details