TE Connectivity Chassis Mount Resistors HCF166J470RJ

Description
470 Ohms ±5% 160W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
470 Ohms ±5% 160W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF166J470RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF166J470RJ-ND
Chassis Mount Resistors 1712-HCF166J470RJ-ND
470 Ohms ±5% 160W Wirewound Chassis Mount Resistor

470 Ohms ±5% 160W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HCF166J470RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF166J470RJ
Chassis Mount Resistors HCF166J470RJ
HCF166 160W 470R 5% LEAD

HCF166 160W 470R 5% LEAD

Supplier's Site Datasheet
Res, 470R, 5%, 160W, Wirewound; Resistance Cgs Te Connectivity - 81AH8569 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 160W, Wirewound; Resistance Cgs Te Connectivity
81AH8569
Res, 470R, 5%, 160W, Wirewound; Resistance Cgs Te Connectivity 81AH8569
RES, 470R, 5%, 160W, WIREWOUND; Resistance:470ohm; Product Range:HCF Series; Power Rating:160W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:166mmRoHS Compliant: Yes

RES, 470R, 5%, 160W, WIREWOUND; Resistance:470ohm; Product Range:HCF Series; Power Rating:160W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:166mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-HCF166J470RJ-ND HCF166J470RJ 81AH8569
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 470R, 5%, 160W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR43JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details