220 Ohms ±5% 160W Wirewound Chassis Mount Resistor
RES, 220R, 5%, 160W, WIREWOUND; Resistance:220ohm; Product Range:HCF Series; Power Rating:160W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound
HCF166 160W 220R 5% LEAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-HCF166J220RJ-ND | 81AH8565 | HCF166J220RJ |
| Product Name | Chassis Mount Resistors | Res, 220R, 5%, 160W, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Module | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |