TE Connectivity Chassis Mount Resistors HCF166J150RJ

Description
150 Ohms ±5% 160W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
150 Ohms ±5% 160W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF166J150RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF166J150RJ-ND
Chassis Mount Resistors 1712-HCF166J150RJ-ND
150 Ohms ±5% 160W Wirewound Chassis Mount Resistor

150 Ohms ±5% 160W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HCF166J150RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF166J150RJ
Chassis Mount Resistors HCF166J150RJ
HCF166 160W 150R 5% LEAD

HCF166 160W 150R 5% LEAD

Supplier's Site Datasheet
Res, 150R, 5%, 160W, Wirewound; Resistance Cgs Te Connectivity - 81AH8563 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 160W, Wirewound; Resistance Cgs Te Connectivity
81AH8563
Res, 150R, 5%, 160W, Wirewound; Resistance Cgs Te Connectivity 81AH8563
RES, 150R, 5%, 160W, WIREWOUND; Resistance:150ohm; Product Range:HCF Series; Power Rating:160W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:166mmRoHS Compliant: Yes

RES, 150R, 5%, 160W, WIREWOUND; Resistance:150ohm; Product Range:HCF Series; Power Rating:160W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:166mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-HCF166J150RJ-ND HCF166J150RJ 81AH8563
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 150R, 5%, 160W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers