TE Connectivity Chassis Mount Resistors HCF166J10RJ

Description
10 Ohms ±5% 160W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±5% 160W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF166J10RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF166J10RJ-ND
Chassis Mount Resistors 1712-HCF166J10RJ-ND
10 Ohms ±5% 160W Wirewound Chassis Mount Resistor

10 Ohms ±5% 160W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 10R, 5%, 160W, Wirewound; Resistance Cgs Te Connectivity - 81AH8561 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 160W, Wirewound; Resistance Cgs Te Connectivity
81AH8561
Res, 10R, 5%, 160W, Wirewound; Resistance Cgs Te Connectivity 81AH8561
RES, 10R, 5%, 160W, WIREWOUND; Resistance:10ohm; Product Range:HCF Series; Power Rating:160W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:166mm RoHS Compliant: Yes

RES, 10R, 5%, 160W, WIREWOUND; Resistance:10ohm; Product Range:HCF Series; Power Rating:160W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:166mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HCF166J10RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF166J10RJ
Chassis Mount Resistors HCF166J10RJ
HCF166 160W 10R 5% LEAD

HCF166 160W 10R 5% LEAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-HCF166J10RJ-ND 81AH8561 HCF166J10RJ
Product Name Chassis Mount Resistors Res, 10R, 5%, 160W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details