TE Connectivity Chassis Mount Resistors HCF110J680RJ

Description
680 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
680 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF110J680RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF110J680RJ-ND
Chassis Mount Resistors 1712-HCF110J680RJ-ND
680 Ohms ±5% 100W Wirewound Chassis Mount Resistor

680 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 680R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity - 81AH8559 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
81AH8559
Res, 680R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity 81AH8559
RES, 680R, 5%, 100W, WIREWOUND; Resistance:680ohm; Product Range:HCF Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:110mmRoHS Compliant: Yes

RES, 680R, 5%, 100W, WIREWOUND; Resistance:680ohm; Product Range:HCF Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:110mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HCF110J680RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF110J680RJ
Chassis Mount Resistors HCF110J680RJ
HCF110 100W 680R 5% LEAD

HCF110 100W 680R 5% LEAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-HCF110J680RJ-ND 81AH8559 HCF110J680RJ
Product Name Chassis Mount Resistors Res, 680R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details