TE Connectivity Chassis Mount Resistors HCF110J470RJ

Description
470 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
470 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF110J470RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF110J470RJ-ND
Chassis Mount Resistors 1712-HCF110J470RJ-ND
470 Ohms ±5% 100W Wirewound Chassis Mount Resistor

470 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HCF110J470RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF110J470RJ
Chassis Mount Resistors HCF110J470RJ
HCF110 100W 470R 5% LEAD

HCF110 100W 470R 5% LEAD

Supplier's Site Datasheet
Res, 470R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity - 81AH8556 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
81AH8556
Res, 470R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity 81AH8556
RES, 470R, 5%, 100W, WIREWOUND; Resistance:470ohm; Product Range:HCF Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:110mmRoHS Compliant: Yes

RES, 470R, 5%, 100W, WIREWOUND; Resistance:470ohm; Product Range:HCF Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:110mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-HCF110J470RJ-ND HCF110J470RJ 81AH8556
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 470R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details