TE Connectivity Chassis Mount Resistors HCF110J33RJ

Description
33 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
33 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF110J33RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF110J33RJ-ND
Chassis Mount Resistors 1712-HCF110J33RJ-ND
33 Ohms ±5% 100W Wirewound Chassis Mount Resistor

33 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 33R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity - 81AH8553 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
81AH8553
Res, 33R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity 81AH8553
RES, 33R, 5%, 100W, WIREWOUND; Resistance:33ohm; Product Range:HCF Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:110mm RoHS Compliant: Yes

RES, 33R, 5%, 100W, WIREWOUND; Resistance:33ohm; Product Range:HCF Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:110mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HCF110J33RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF110J33RJ
Chassis Mount Resistors HCF110J33RJ
HCF110 100W 33R 5% LEAD

HCF110 100W 33R 5% LEAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-HCF110J33RJ-ND 81AH8553 HCF110J33RJ
Product Name Chassis Mount Resistors Res, 33R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details