TE Connectivity Chassis Mount Resistors HCF110J330RJ

Description
330 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
330 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF110J330RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF110J330RJ-ND
Chassis Mount Resistors 1712-HCF110J330RJ-ND
330 Ohms ±5% 100W Wirewound Chassis Mount Resistor

330 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 330R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity - 81AH8554 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
81AH8554
Res, 330R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity 81AH8554
RES, 330R, 5%, 100W, WIREWOUND; Resistance:330ohm; Product Range:HCF Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:110mmRoHS Compliant: Yes

RES, 330R, 5%, 100W, WIREWOUND; Resistance:330ohm; Product Range:HCF Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:110mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HCF110J330RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF110J330RJ
Chassis Mount Resistors HCF110J330RJ
HCF110 100W 330R 5% LEAD

HCF110 100W 330R 5% LEAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-HCF110J330RJ-ND 81AH8554 HCF110J330RJ
Product Name Chassis Mount Resistors Res, 330R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details