TE Connectivity Chassis Mount Resistors HCF110J1K0J

Description
1 kOhms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 kOhms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF110J1K0J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF110J1K0J-ND
Chassis Mount Resistors 1712-HCF110J1K0J-ND
1 kOhms ±5% 100W Wirewound Chassis Mount Resistor

1 kOhms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 1K, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity - 81AH8547 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
81AH8547
Res, 1K, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity 81AH8547
RES, 1K, 5%, 100W, WIREWOUND; Resistance:1kohm; Product Range:HCF Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:110mm RoHS Compliant: Yes

RES, 1K, 5%, 100W, WIREWOUND; Resistance:1kohm; Product Range:HCF Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:110mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HCF110J1K0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF110J1K0J
Chassis Mount Resistors HCF110J1K0J
HCF110 100W 1K0 5% LEAD

HCF110 100W 1K0 5% LEAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-HCF110J1K0J-ND 81AH8547 HCF110J1K0J
Product Name Chassis Mount Resistors Res, 1K, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers