TE Connectivity Chassis Mount Resistors HCF110J150RJ

Description
150 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
150 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF110J150RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF110J150RJ-ND
Chassis Mount Resistors 1712-HCF110J150RJ-ND
150 Ohms ±5% 100W Wirewound Chassis Mount Resistor

150 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HCF110J150RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF110J150RJ
Chassis Mount Resistors HCF110J150RJ
HCF110 100W 150R 5% LEAD

HCF110 100W 150R 5% LEAD

Supplier's Site Datasheet
Res, 150R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity - 81AH8550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
81AH8550
Res, 150R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity 81AH8550
RES, 150R, 5%, 100W, WIREWOUND; Resistance:150ohm; Product Range:HCF Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:110mmRoHS Compliant: Yes

RES, 150R, 5%, 100W, WIREWOUND; Resistance:150ohm; Product Range:HCF Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:110mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-HCF110J150RJ-ND HCF110J150RJ 81AH8550
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 150R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details