TE Connectivity Chassis Mount Resistors HCF110J100RJ

Description
100 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF110J100RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF110J100RJ-ND
Chassis Mount Resistors 1712-HCF110J100RJ-ND
100 Ohms ±5% 100W Wirewound Chassis Mount Resistor

100 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HCF110J100RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF110J100RJ
Chassis Mount Resistors HCF110J100RJ
HCF110 100W 100R 5% LEAD

HCF110 100W 100R 5% LEAD

Supplier's Site Datasheet
Res, 100R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity - 81AH8549 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
81AH8549
Res, 100R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity 81AH8549
RES, 100R, 5%, 100W, WIREWOUND; Resistance:100ohm; Product Range:HCF Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:110mmRoHS Compliant: Yes

RES, 100R, 5%, 100W, WIREWOUND; Resistance:100ohm; Product Range:HCF Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:110mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-HCF110J100RJ-ND HCF110J100RJ 81AH8549
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 100R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879453-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details