Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050907-HC5739
Material: Brass
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Serviceable: Yes
Circuit Application: Power
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1050907-HC5739 |
| Product Name | OEM Parts - OEM Parts (F - I) - HC5739 |