TE Connectivity Relays - Power Relays, Over 2 Amps HC-6/115VDC

Description
Win Source Part Number: 1315343-HC-6/115VDC Category: Relays>Power Relays, Over 2 Amps Series: HC Termination Style: Solder Turret Package: Bulk Contact Form: SPDT (1 Form C) Coil Resistance: 6 kOhms Coil Current: 19.2 mA Operate Time: 6 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 115VDC Contact Rating (Current): 8 A Release Time: 6 ms Seal Rating: Sealed - Vacuum Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 80 VDC Must Release Voltage: 5 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: HC-6 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1315343-HC-6/115VDC Category: Relays>Power Relays, Over 2 Amps Series: HC Termination Style: Solder Turret Package: Bulk Contact Form: SPDT (1 Form C) Coil Resistance: 6 kOhms Coil Current: 19.2 mA Operate Time: 6 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 115VDC Contact Rating (Current): 8 A Release Time: 6 ms Seal Rating: Sealed - Vacuum Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 80 VDC Must Release Voltage: 5 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: HC-6 RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1315343-HC-6/115VDC - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1315343-HC-6/115VDC
Relays - Power Relays, Over 2 Amps 1315343-HC-6/115VDC
Win Source Part Number: 1315343-HC-6/115VDC Category: Relays>Power Relays, Over 2 Amps Series: HC Termination Style: Solder Turret Package: Bulk Contact Form: SPDT (1 Form C) Coil Resistance: 6 kOhms Coil Current: 19.2 mA Operate Time: 6 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 115VDC Contact Rating (Current): 8 A Release Time: 6 ms Seal Rating: Sealed - Vacuum Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 80 VDC Must Release Voltage: 5 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: HC-6 RoHS Status: RoHS non-compliant

Win Source Part Number: 1315343-HC-6/115VDC
Category: Relays>Power Relays, Over 2 Amps
Series: HC
Termination Style: Solder Turret
Package: Bulk
Contact Form: SPDT (1 Form C)
Coil Resistance: 6 kOhms
Coil Current: 19.2 mA
Operate Time: 6 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 115VDC
Contact Rating (Current): 8 A
Release Time: 6 ms
Seal Rating: Sealed - Vacuum
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 80 VDC
Must Release Voltage: 5 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: HC-6
RoHS Status: RoHS non-compliant

Buy Now
General Purpose Relays - HC-6/115VDC - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
HC-6/115VDC
General Purpose Relays HC-6/115VDC
General Purpose Relays RELAY PRESSURIZED

General Purpose Relays RELAY PRESSURIZED

Buy Now
Hc-6/115Vdc=Relay, Pressurized Kilovac Te Connectivity - 95X3115 - Newark, An Avnet Company
Chicago, IL, United States
Hc-6/115Vdc=Relay, Pressurized Kilovac Te Connectivity
95X3115
Hc-6/115Vdc=Relay, Pressurized Kilovac Te Connectivity 95X3115
HC-6/115VDC=RELAY, PRESSURIZED

HC-6/115VDC=RELAY, PRESSURIZED

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 1315343-HC-6/115VDC HC-6/115VDC 95X3115
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Hc-6/115Vdc=Relay, Pressurized Kilovac Te Connectivity
Resistance 6000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 859-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details