General Purpose Relay SPDT (1 Form C) 26.5VDC Coil Panel Mount
RELAY GEN PURPOSE SPDT 8A 26.5V
General Purpose Relays 1FormA SPST 26.5VDC
RELAY, SPDT, 3.5KV, 8A; Contact Configuration:SPDT; Coil Voltage:26.5VDC; Contact Current:8A; Product Range:HC Series; Relay Mounting:Panel Mount; Coil Type:DC; Contact Voltage VAC:-; Relay Terminals:Turret; Contact Voltage VDC:3.5kVRoHS Compliant: No
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | A104330-ND | HC-5 | HC-5 | 09J3884 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Spdt, 3.5Kv, 8A; Contact Configuration Kilovac Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Panel | Panel; Panel Mount | Panel; Panel Mount | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw |