TE Connectivity Power Relays, Over 2 Amps HC-4

Description
General Purpose Relay SPDT (1 Form C) 26.5VDC Coil Panel Mount
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 26.5VDC Coil Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - A104333-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
A104333-ND
Power Relays, Over 2 Amps A104333-ND
General Purpose Relay SPDT (1 Form C) 26.5VDC Coil Panel Mount

General Purpose Relay SPDT (1 Form C) 26.5VDC Coil Panel Mount

Buy Now Datasheet
Power Relays, Over 2 Amps - 1111-HC-4-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1111-HC-4-ND
Power Relays, Over 2 Amps 1111-HC-4-ND
HC-4=RELAY VACUUM SPDT

HC-4=RELAY VACUUM SPDT

Buy Now Datasheet
Relay, Spdt, 8Kv, 15A; Contact Configuration Kilovac Te Connectivity - 09J3883 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 8Kv, 15A; Contact Configuration Kilovac Te Connectivity
09J3883
Relay, Spdt, 8Kv, 15A; Contact Configuration Kilovac Te Connectivity 09J3883
RELAY, SPDT, 8KV, 15A; Contact Configuration:SPDT; Coil Voltage:26.5VDC; Contact Current:15A; Product Range:HC Series; Relay Mounting:Panel Mount; Coil Type:DC; Contact Voltage VAC:-; Relay Terminals:Turret; Contact Voltage VDC:8kV RoHS Compliant: No

RELAY, SPDT, 8KV, 15A; Contact Configuration:SPDT; Coil Voltage:26.5VDC; Contact Current:15A; Product Range:HC Series; Relay Mounting:Panel Mount; Coil Type:DC; Contact Voltage VAC:-; Relay Terminals:Turret; Contact Voltage VDC:8kV RoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
HC-4
Relays - Power Relays, Over 2 Amps HC-4
RELAY GEN PURPOSE SPDT 15A 26.5V

RELAY GEN PURPOSE SPDT 15A 26.5V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
HC-4
General Purpose Relays HC-4
General Purpose Relays 1FormA SPST 26.5VDC

General Purpose Relays 1FormA SPST 26.5VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number A104333-ND 09J3883 HC-4 HC-4
Product Name Power Relays, Over 2 Amps Relay, Spdt, 8Kv, 15A; Contact Configuration Kilovac Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting Panel Panel; Panel Mount Panel; Panel Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data