General Purpose Relay SPDT (1 Form C) 26.5VDC Coil Panel Mount
RELAY, SPDT, 3.5KV, 15A; Contact Configuration:SPDT; Coil Voltage:26.5VDC; Contact Current:18A; Product Range:HC Series; Relay Mounting:Panel Mount; Coil Type:DC; Contact Voltage VAC:-; Relay Terminals:Turret; Contact Material:- RoHS Compliant: No
RELAY GEN PURPOSE SPDT 18A 26.5V
General Purpose Relays RELAY, VACUUM, SPDT
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | A104340-ND | 09J3882 | HC-3 | HC-3 |
| Product Name | Power Relays, Over 2 Amps | Relay, Spdt, 3.5Kv, 15A; Contact Configuration Kilovac Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Panel | Panel; Panel Mount | Panel; Panel Mount | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw |