RELAY, SPDT, 8KV, 25A; Contact Configuration:SPDT; Coil Voltage:26.5VDC; Contact Current:25A; Product Range:HC Series; Relay Mounting:Panel Mount; Coil Type:DC; Contact Voltage VAC:-; Relay Terminals:Turret; Contact Voltage VDC:8kV RoHS Compliant: No
HC-2=RELAY, VACUUM, SPDT
General Purpose Relays 1FormA SPST 26.5VDC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | HC-2-ND | 09J3881 | HC-2 | HC-2 |
| Product Name | Power Relays, Over 2 Amps | Relay, Spdt, 8Kv, 25A; Contact Configuration Kilovac Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Panel | Panel; Panel Mount | Panel; Panel Mount | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw |