General Purpose Relay SPDT (1 Form C) Coil Panel Mount
RELAY, SPDT, 3.5KV, 25A; Contact Configuration:SPDT; Coil Voltage:26.5VDC; Contact Current:25A; Product Range:HC Series; Relay Mounting:Panel Mount; Coil Type:DC; Contact Voltage VAC:-; Relay Terminals:Turret; Contact Material:- RoHS Compliant: No
0 to 25 A , 26.5 VDC Coil Voltage, High Voltage Relays
General Purpose Relays 1FormA SPST 26.5VDC
RELAY GEN PURPOSE SPDT
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | HC-1-ND | 09J3880 | 70062413 | HC-1 | HC-1 |
| Product Name | Power Relays, Over 2 Amps | Relay, Spdt, 3.5Kv, 25A; Contact Configuration Kilovac Te Connectivity | Relay;E-Mech;Freq (RF);SPDT;Cur-Rtg 25A;Ctrl-V 26.5DC;Vol-Rtg 3.5kV | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | Panel | Panel; Panel Mount | Panel; Panel Mount | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -67 to 257 F (-55 to 125 C) |