TE Connectivity Through Hole Resistors HBA82MFZRE

Description
82 MOhms ±1% 0.4W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
82 MOhms ±1% 0.4W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - HBA82MFZRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
HBA82MFZRE-ND
Through Hole Resistors HBA82MFZRE-ND
82 MOhms ±1% 0.4W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

82 MOhms ±1% 0.4W Through Hole Resistor Radial High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Through Hole Resistors - 158216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
158216
Through Hole Resistors 158216
TE Connectivity HBA82MFZRE Resistor

TE Connectivity HBA82MFZRE Resistor

Supplier's Site
Through Hole Resistors - 158216P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
158216P
Through Hole Resistors 158216P
HBA high ohmic cermet resistor,82M 0.4W

HBA high ohmic cermet resistor,82M 0.4W

Supplier's Site
Through Hole Resistors - 1638530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638530
Through Hole Resistors 1638530
TE Connectivity HBA82MFZRE Resistor

TE Connectivity HBA82MFZRE Resistor

Supplier's Site
Res, 82M, 0.4W, Radial, Thick Film; Resistance Cgs Te Connectivity - 99AC9927 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82M, 0.4W, Radial, Thick Film; Resistance Cgs Te Connectivity
99AC9927
Res, 82M, 0.4W, Radial, Thick Film; Resistance Cgs Te Connectivity 99AC9927
RES, 82M, 0.4W, RADIAL, THICK FILM; Resistance:82Mohm; Product Range:HB Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Radial Leaded; Voltage Rating:1kV; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 82M, 0.4W, RADIAL, THICK FILM; Resistance:82Mohm; Product Range:HB Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Radial Leaded; Voltage Rating:1kV; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Resistors - HBA82MFZRE - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
HBA82MFZRE
Through Hole Resistors HBA82MFZRE
RES 0.082 OHM 1% 0.4W RADIAL

RES 0.082 OHM 1% 0.4W RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number HBA82MFZRE-ND 158216 158216P 99AC9927 HBA82MFZRE
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 82M, 0.4W, Radial, Thick Film; Resistance Cgs Te Connectivity Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial Leads; Radial ThroughHole ThroughHole Radial Leads ThroughHole
Resistance Range 0.0820 ohms 0.0820 ohms 8.20E7 ohms 0.0820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details